Weidmuller 1739560000
- 收藏
- 对比
1739560000
2702-1739560000
无类别的
--
大陆
立即发货

Multi level installation terminal block
1最小包装量--
1739560000详情
Weidmuller 1739560000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 10
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 10
Connectable conductor cross section multi-wired
1.5 - 16
Connectable conductor cross section solid-core
1.5 - 16
Inflammability class of insulation material according to with UL94
V0
Rated current In
57
深度
49.5
高度
86.5
长度
86.5
宽度
10
1739560000拓展信息







哦! 它是空的。