Weidmuller 1745150000-1
- 收藏
- 对比
1745150000-1
2702-1745150000-1
配件
--
大陆
立即发货

Weidmüller 1745150000-1 ZAP/TW ZDU16 Compatible with (details): ZDU, ZPE 10/3 ON
1最小包装量--
1745150000-1详情
Weidmuller 1745150000-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Natural colour
With front ring
有
Manufacturer part #
1745150000-1
Content
1pc(s)
Compatible with (details)
ZDU,ZPE 10/3 ON
Factory colour
Beige
类型
ZAP/TW ZDU16
1745150000-1拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。