Weidmuller 1766550000
- 收藏
- 对比
1766550000详情
Weidmuller 1766550000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Packaging type
Carton
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Type of fastening
Solder
Connectable conductor cross section multi-wired
6 - 6
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 6
高度
20.2
1766550000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。