Weidmuller 1766840000
- 收藏
- 对比
1766840000
2702-1766840000
端子板 - 线对板
--
大陆
立即发货

1766840000 - Weidmuller PCB Components LP 7.62/12/90 3.2SN OR BX Sold in a pack of 50
1最小包装量--
1766840000详情
Weidmuller 1766840000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Packaging type
Carton
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Type of fastening
Solder
Connectable conductor cross section multi-wired
6 - 6
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
6
Connectable conductor cross section solid-core
0.5 - 6
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
高度
20.2
1766840000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。