Weidmuller 1781550000
- 收藏
- 对比
1781550000
2702-1781550000
圆形连接器
--
大陆
立即发货

1781550000 - Weidmuller 1781550000 SAI Passive SAIS-4-IDC M12
1最小包装量--
1781550000详情
Weidmuller 1781550000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Insulation displacement connection
Rated current In
4
Material housing
Brass
Material of contact surface
Tin
Locking mechanism
Other
Connectable conductor cross section multi-wired
0.25 - 0.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Connectable conductor cross section solid-core
0.25 - 0.25
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
圆形公制连接器
产品类别
Weidmuller
1781550000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。