Weidmuller 1808230000
- 收藏
- 对比
1808230000
2702-1808230000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Multi level installation terminal block
1最小包装量--
1808230000详情
Weidmuller 1808230000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 10
深度
49.2
宽度
8.1
高度
64.35
长度
64.35
1808230000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。