Weidmuller 1808320000
- 收藏
- 对比
1808320000
2702-1808320000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Multi level installation terminal block
1最小包装量--
1808320000详情
Weidmuller 1808320000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Connectable conductor cross section solid-core
0.5 - 10
Inflammability class of insulation material according to with UL94
V0
Rated current In
41
深度
49.2
高度
64.35
长度
64.35
宽度
8.1
1808320000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。