Weidmuller 1818144000
- 收藏
- 对比
1818144000
2702-1818144000
电缆组件
--
大陆
立即发货

1818144000 - Weidmuller 1818144000 SAI Passive SAIB-M23-19P-AN-40M
1最小包装量--
1818144000详情
Weidmuller 1818144000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
8
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1818144000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。