Weidmuller 1822430000
- 收藏
- 对比
1822430000
2702-1822430000
连接器,连接线
--
大陆
立即发货

Rectangular Power Connector, 6 Contact(s), Male, Solder Terminal, ROHS COMPLIANT
1最小包装量--
1822430000详情
Weidmuller 1822430000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Packaging type
Other
Rated current In
38
Material of contact surface
Other
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
1822430000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。