Weidmuller 1824570050
- 收藏
- 对比
1824570050详情
Weidmuller 1824570050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks, 1 Day
Risk Rank
1.99
Ihs Manufacturer
WEIDMULLER
Part Life Cycle Code
活跃
Manufacturer Part Number
1824570050
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Brand
Weidmuller
连接器类型
互联装置
子类别
电缆组件
Reach合规守则
compliant
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
1824570050拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。