Weidmuller 1824570850
- 收藏
- 对比
1824570850
2702-1824570850
无类别的
--
大陆
立即发货

Weidmüller SAIL-M8GM8G-3-8.5U - 1824570850
1最小包装量--
1824570850详情
Weidmuller 1824570850重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
1824570850拓展信息







哦! 它是空的。