Weidmuller 1911580000
- 收藏
- 对比
1911580000详情
Weidmuller 1911580000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
无
Degree of protection (IP)
IP66
Explosion-tested version
有
For Ex-Zone dust
21, 22
For Ex-zone gas
1, 2
Glass-fibre reinforced
无
Material quality
Brass
Model
Straight
Nominal thread size metric/PG
32
Pitch thread
1.5
Shock resistant
有
Suitable for cable diameter
19.5 - 26.3
Surface protection
Nickel-plated
Thread length
16
Thread type
Metric
With locknut
无
With strain relief
有
Wrench width
46
1911580000拓展信息








哦! 它是空的。