Weidmuller 1925320200
- 收藏
- 对比
1925320200
2702-1925320200
端子板 - 针座,插头和插座
--
大陆
立即发货

1925320200 - Weidmuller 1925320200 SAI Passive SAIL-M12GM12G-5-2.0V
1最小包装量--
1925320200详情
Weidmuller 1925320200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
1925320200拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。