Weidmuller 1930140000
- 收藏
- 对比
1930140000
2702-1930140000
端子板 - 针座,插头和插座
--
大陆
立即发货

1930140000 - Weidmuller PCB Components BVZ 7.62HP/11/180F SN BK BX Sold in a pack of 50
1最小包装量--
1930140000详情
Weidmuller 1930140000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Type of electric connection
Screw connection
Rated current In
51
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 10
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
1000
Connectable conductor cross section solid-core
0.2 - 6
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
1930140000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。