Weidmuller 1933520000
- 收藏
- 对比
1933520000
2702-1933520000
端子板 - 针座,插头和插座
--
大陆
立即发货

1933520000 - Weidmuller PCB Components SLD 5.00/06/90G 3.2 SN BK BX Sold in a pack of 50
1最小包装量--
1933520000详情
Weidmuller 1933520000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
9.5
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1933520000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。