Weidmuller 1977340000
- 收藏
- 对比
1977340000
2702-1977340000
端子板 - 线对板
--
大陆
立即发货

1977340000 - Weidmuller PCB Components LL2N 5.00/22/90 3.2SN OR BX Sold in a pack of 20
1最小包装量--
1977340000详情
Weidmuller 1977340000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Rated current In
27.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Type of fastening
Solder
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 6
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
高度
34.32
1977340000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。