Weidmuller 1977610000
- 收藏
- 对比
1977610000
2702-1977610000
端子板 - 针座,插头和插座
--
大陆
立即发货

1977610000 - Weidmuller PCB Components LL2N 5.08/34/90 3.2SN OR BX Sold in a pack of 10
1最小包装量--
1977610000详情
Weidmuller 1977610000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 6
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
II
Degree of protection (IP), mounted
IP20
Pollution degree
2
Type of fastening
Solder
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Rated current In
27.5
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
高度
34.32
1977610000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。