Weidmuller 1985910000
- 收藏
- 对比
1985910000
2702-1985910000
端子板 - 针座,插头和插座
--
大陆
立即发货

1985910000 - Weidmuller PCB Components USB2.0A T1V 2.5N4 TY BK Sold in a pack of 100
1最小包装量--
1985910000详情
Weidmuller 1985910000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 125
Rated current In
4
Permitted cable outer temperature during assembling/handling
-30 - 105
Degree of protection (IP)
IP69K
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
1985910000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。