Weidmuller 1988380000
- 收藏
- 对比
1988380000
2702-1988380000
断路器
--
大陆
立即发货

1988380000 - Weidmuller 1988380000 Electronic Housing BHF 5.00/02/180LH BK/OR
1最小包装量--
1988380000详情
Weidmuller 1988380000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.3
Type of electric connection
Push-in clamp connection
Rated current In
9
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Connectable conductor cross section multi-wired
0.2 - 2.5
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 1.5
子类别
接线板
产品类别
可插拔接线端子
1988380000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。