Weidmuller 1989080000
- 收藏
- 对比
1989080000详情
Weidmuller 1989080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP40
Number of contacts as change-over contact
2
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Rated control supply voltage at DC
45.6 - 62.4
Type of electric connection
Plug-in connection
Voltage type for actuating
AC
With detachable clamps
无
深度
15.7
高度
29
宽度
12.7
1989080000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller








哦! 它是空的。