Weidmuller 1989200000
- 收藏
- 对比
1989200000
2702-1989200000
断路器
--
大陆
立即发货

1989200000 - Weidmuller 1989200000 Electronic Housing BHF 5.00/03/180LH BK/BL
1最小包装量--
1989200000详情
Weidmuller 1989200000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.2 - 1.5
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Degree of protection (IP), mounted
IP20
Pollution degree
2
Connectable conductor cross section multi-wired
0.2 - 2.5
Material contact
Copper
Material of contact surface
Tin
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Rated current In
9
Type of electric connection
Push-in clamp connection
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.3
1989200000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。