Weidmuller 1989340000
- 收藏
- 对比
1989340000
2702-1989340000
电缆组件
--
大陆
立即发货

1989340000 - Weidmuller 1989340000 SAI Passive SAI-4-M-4P-M12-SVV-A01
1最小包装量--
1989340000详情
Weidmuller 1989340000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Material housing
Plastic
Degree of protection (IP)
IP68
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
房屋颜色
Grey
1989340000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。