Weidmuller 1990550000
- 收藏
- 对比
1990550000
2702-1990550000
电缆组件
--
大陆
立即发货

1990550000 - Weidmuller 1990550000 SAI Passive SAI-ADAPT-M12/M8 3P
1最小包装量--
添加到询价列表
1990550000详情
Weidmuller 1990550000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
Other
Rated current In
4
Material housing
Other
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
1990550000拓展信息
2050460150
Weidmuller
1489170010
Weidmuller
2050020150
Weidmuller
7789637100
Weidmuller
1191010060
Weidmuller
1191010090
Weidmuller
2426150010
Weidmuller
2050010150
Weidmuller
2050710300
Weidmuller
1824571500
Weidmuller







哦! 它是空的。