Weidmuller 1991640000
- 收藏
- 对比
1991640000
2702-1991640000
端子板 - 针座,插头和插座
--
大陆
立即发货

1991640000 - Weidmuller PCB Components SCDN-THR 3.81/12/90G 1.5SN BK RL Sold in a pack of 170
1最小包装量--
1991640000详情
Weidmuller 1991640000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Type of electric connection
THR connection
Packaging type
Blister
Rated current In
17
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
系列
*
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
1991640000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。