Weidmuller 1991660000
- 收藏
- 对比
1991660000
2702-1991660000
端子板 - 针座,插头和插座
--
大陆
立即发货

1991660000 - Weidmuller PCB Components BCL-SMT 3.81/02/90 1.5SN BK RL Sold in a pack of 390
1最小包装量--
1991660000详情
Weidmuller 1991660000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Type of electric connection
THR connection
Rated current In
17.5
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
系列
*
1991660000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。