Weidmuller 2000080000
- 收藏
- 对比
2000080000详情
Weidmuller 2000080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
6 - 50
Rated current In
150
Connectable conductor cross section fine-strand without cable end sleeve
10 - 50
Connectable conductor cross section multi-wired
6 - 70
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
6 - 16
颜色
Yellow
深度
69.6
宽度
18.5
高度
70
长度
70
2000080000拓展信息








哦! 它是空的。