Weidmuller 2000100000
- 收藏
- 对比
2000100000详情
Weidmuller 2000100000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
16 - 70
Rated current In
192
Connectable conductor cross section fine-strand without cable end sleeve
16 - 70
Connectable conductor cross section multi-wired
16 - 95
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
16 - 16
颜色
Yellow
深度
85
宽度
20.5
高度
75
长度
75
2000100000拓展信息








哦! 它是空的。