Weidmuller 2008380000
- 收藏
- 对比
2008380000
2702-2008380000
端子板 - 针座,插头和插座
--
大陆
立即发货

2008380000 - Weidmuller PCB Components SLS 5.08/04/180F KF SN OR BX Sold in a pack of 20
1最小包装量--
2008380000详情
Weidmuller 2008380000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.2 - 2.5
Rated surge voltage
4
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Degree of protection (IP), mounted
IP20
Pollution degree
2
Material contact
Other copper alloys
Material of contact surface
Tin
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Rated current In
18
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 2.5
子类别
接线板
产品类别
可插拔接线端子
2008380000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。