Weidmuller 2017320000
- 收藏
- 对比
2017320000详情
Weidmuller 2017320000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Degree of protection (IP)
Other
Material quality
Other
Model
Other
Pitch thread
1.5
Shock resistant
有
Suitable for cable diameter
23 - 32
Surface protection
Other
Thread length
18
With strain relief
有
Wrench width
53
颜色
Black
2017320000拓展信息
Weidmüller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。