Weidmuller 2050060200
- 收藏
- 对比
2050060200
2702-2050060200
端子板 - 针座,插头和插座
--
大陆
立即发货

2050060200 - Weidmuller 2050060200 SAI Passive SAIL-M12GM12G-S3-2.0P
1最小包装量--
2050060200详情
Weidmuller 2050060200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-50 - 80
Permitted cable outer temperature during assembling/handling
-40 - 80
Rated current In
12
2050060200拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。