Weidmuller 2050101000
- 收藏
- 对比
2050101000
2702-2050101000
无类别的
--
大陆
立即发货

Weidmüller SAIL-M12GM12W-S3-10P - 2050101000
1最小包装量--
2050101000详情
Weidmuller 2050101000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
2050101000拓展信息







哦! 它是空的。