Weidmuller 2050561000
- 收藏
- 对比
添加到询价列表
2050561000详情
Weidmuller 2050561000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
2050561000拓展信息
HDC XX6A01 FMSRJ45-0100
Weidmuller
HDC XX6A01 MFSXXXX-0500
Weidmuller
HDC XX6A01 MMSRJ45-0100
Weidmuller
HDC XX5E01 MFSXXXX-0500
Weidmuller
HDC XX5E01 FMSRJ45-0100
Weidmuller
HDC XX5E01 MOXXXXX-0100
Weidmuller
HDC XX5E01 MFSXXXX-0150
Weidmuller
HDC XX6A01 MFSXXXX-0100
Weidmuller
HDC XX6A01 MFSXXXX-0300
Weidmuller
HDC XX5E01 FOXXXXX-0100
Weidmuller








哦! 它是空的。