Weidmuller 2050650150
- 收藏
- 对比
2050650150详情
Weidmuller 2050650150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester with Polyester Overlaminate
ECCN
EAR99
Country of Origin
US
EU RoHS Compliant
有
Thickness (mm)
0.152
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
颜色
Red
应用
Pipe and Valve Marking
图例
High
语言
English
粘合剂类型
永久性丙烯酸树脂
高度(毫米)
101.6
2050650150拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。