Weidmuller 2050650300
- 收藏
- 对比
添加到询价列表
2050650300详情
Weidmuller 2050650300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
颜色
White on Green
0个相似型号
2050650300拓展信息








哦! 它是空的。