Weidmuller 2050860500
- 收藏
- 对比
添加到询价列表
2050860500详情
Weidmuller 2050860500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
12
Permitted cable outer temperature during assembling/handling
-40 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
2050860500拓展信息
1383000150
Weidmuller
9457682000
Weidmuller
2050561000
Weidmuller
1938200050
Weidmuller
1092981500
Weidmuller
1818183000
Weidmuller
1827020010
Weidmuller
1026210010
Weidmuller
1877250010
Weidmuller
2812571000
Weidmuller








哦! 它是空的。