Weidmuller 2062900000
- 收藏
- 对比
2062900000
2702-2062900000
端子板 - DIN 导轨,通道
--
大陆
立即发货

Feed-through terminal block
1最小包装量--
2062900000详情
Weidmuller 2062900000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
76
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
2.5 - 16
Connectable conductor cross section multi-wired
2.5 - 16
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 16
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 16
深度
47.5
宽度
12.1
长度
96.5
高度
96.5
2062900000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。