Weidmuller 2067800000
- 收藏
- 对比
2067800000
2702-2067800000
端子板 - 针座,插头和插座
--
大陆
立即发货

2067800000 - Weidmuller PCB Components BLL 5.08/06/90FI 3.2SN BK BX Sold in a pack of 42
1最小包装量--
2067800000详情
Weidmuller 2067800000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
V0
Material of contact surface
Tin
Overvoltage category
II
Packaging type
Other
Pollution degree
2
Rated current In
20
Rated surge voltage
4
Type of electric connection
THR connection
Type of fastening
Solder
子类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
2067800000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。