Weidmuller 2283750000
- 收藏
- 对比
2283750000
2702-2283750000
无类别的
--
大陆
立即发货

2283750000 - Weidmuller PCB Components LX 15.00/09/90 4.5SN BK BX Sold in a pack of 10
1最小包装量--
2283750000详情
Weidmuller 2283750000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
1.5 - 16
Packaging type
Carton (box)
Rated current In
101
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 25
Type of fastening
Solder
Connectable conductor cross section multi-wired
6 - 25
Pollution degree
2
Degree of protection (IP), mounted
IP10
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
1.5 - 16
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
高度
41.5
2283750000拓展信息







哦! 它是空的。