Weidmuller 2431490000
- 收藏
- 对比
2431490000
2702-2431490000
端子板 - 针座,插头和插座
--
大陆
立即发货

2431490000 - Weidmuller PCB Components SVD 7.62HP/06/270F 4.5SN BK BX Sold in a pack of 24
1最小包装量--
2431490000详情
Weidmuller 2431490000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Other
Rated current In
42
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
Factory Pack QuantityFactory Pack Quantity
24
Manufacturer
Weidmuller
Brand
Weidmuller
产品类别
Weidmuller
2431490000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。