Weidmuller 2431960000
- 收藏
- 对比
2431960000
2702-2431960000
端子板 - 线对板
--
大陆
立即发货

2431960000 - Weidmuller PCB Components LL 5.08/07/180 3.2SN OR BX Sold in a pack of 48
1最小包装量--
2431960000详情
Weidmuller 2431960000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Packaging type
Carton (box)
Rated current In
27.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Type of fastening
Solder
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
II
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.5 - 6
Factory Pack QuantityFactory Pack Quantity
48
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
高度
14.2
2431960000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。