Weidmuller 2435180000
- 收藏
- 对比
2435180000
2702-2435180000
无类别的
--
大陆
立即发货

Weidmüller VG EMV GEN 4 (EMC cable gland with VG M32 EMV-4 MS 16-25 - 2435180000
1最小包装量--
2435180000详情
Weidmuller 2435180000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Bend radius protection/trumpet flare
有
Degree of protection (IP)
IP66
Explosion-tested version
无
Material quality
Other
Model
Other
Pitch thread
1.5
Suitable for cable diameter
16 - 25
Surface protection
Nickel-plated
Thread length
9
Thread type
Metric
Wrench width
40
2435180000拓展信息







哦! 它是空的。