Weidmuller 2436400000
- 收藏
- 对比
2436400000
2702-2436400000
无类别的
--
大陆
立即发货

Weidmüller W-Series WTR 4/ZR/O.TNHE - 2436400000
1最小包装量--
2436400000详情
Weidmuller 2436400000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
27
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 4
Connectable conductor cross section multi-wired
1.5 - 6
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 6
颜色
Beige
深度
53
宽度
6.1
高度
63.5
长度
63.5
2436400000拓展信息







哦! 它是空的。