Weidmuller 2441490000
- 收藏
- 对比
2441490000
2702-2441490000
端子板 - 针座,插头和插座
--
大陆
立即发货

2441490000 - Weidmuller PCB Components BL 3.50/04/180LR SN BK BX Sold in a pack of 84
1最小包装量--
2441490000详情
Weidmuller 2441490000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 1.5
Type of electric connection
Screw connection
Rated current In
14.5
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.2 - 1.5
Factory Pack QuantityFactory Pack Quantity
84
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
房屋颜色
Black
产品类别
可插拔接线端子
产品类别
可插拔接线端子
2441490000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。