Weidmuller 2442330000
- 收藏
- 对比
2442330000
2702-2442330000
端子板 - 针座,插头和插座
--
大陆
立即发货

2442330000 - Weidmuller PCB Components BCZ 3.81/06/180LR SN OR BX Sold in a pack of 50
1最小包装量--
2442330000详情
Weidmuller 2442330000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.2 - 1.5
Rated surge voltage
2.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Degree of protection (IP), mounted
IP20
Pollution degree
2
Material contact
Copper
Material of contact surface
Tin
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Rated current In
17
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 1.5
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
2442330000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。