Weidmuller 2442360000
- 收藏
- 对比
2442360000
2702-2442360000
端子板 - 针座,插头和插座
--
大陆
立即发货

2442360000 - Weidmuller PCB Components BCZ 3.81/02/180LR SN OR BX Sold in a pack of 50
1最小包装量--
2442360000详情
Weidmuller 2442360000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
RoHS
Non-Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.2 - 1.5
Type of electric connection
Screw connection
Rated current In
17
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.2 - 1.5
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
包装
Bulk
终端
Crimp
性别
Male
子类别
接线板
方向
Straight
接头数量
79
触点样式
Pin
产品类别
可插拔接线端子
产品类别
可插拔接线端子
辐射硬化
无
2442360000拓展信息
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller
Weidmüller







哦! 它是空的。