Weidmuller 2442880000
- 收藏
- 对比
2442880000详情
Weidmuller 2442880000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Type of electric connection
Push-in clamp connection
Rated current In
17.5
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Material housing
Plastic
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.14 - 1.5
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
接线板
产品类别
可插拔接线端子
产品类别
可插拔接线端子
2442880000拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。