Weidmuller 2443150350
- 收藏
- 对比
2443150350
2702-2443150350
电缆组件
--
大陆
立即发货

2443150350 - Weidmuller 2443150350 SAI Passive SAIL-M8WM8W-4S3.5U
1最小包装量--
2443150350详情
Weidmuller 2443150350重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP65
Permitted cable outer temperature during assembling/handling
-25 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
2443150350拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。