Weidmuller 2443150650
- 收藏
- 对比
2443150650
2702-2443150650
电缆组件
--
大陆
立即发货

2443150650 - Weidmuller 2443150650 SAI Passive SAIL-M8WM8W-4S6.5U
--最小包装量--
2443150650详情
Weidmuller 2443150650重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Material of contact surface
Gold
Degree of protection (IP)
IP65
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Weidmuller
Brand
Weidmuller
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
2443150650拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller







哦! 它是空的。