Weidmuller 2455200150
- 收藏
- 对比
添加到询价列表
2455200150详情
Weidmuller 2455200150重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-30 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
速度等级
STD
0个相似型号
2455200150拓展信息
1329200020
Weidmuller
1329150030
Weidmuller
1329140010
Weidmuller
1338580010
Weidmuller
1349920020
Weidmuller
1349990040
Weidmuller
1350500050
Weidmuller
1350490100
Weidmuller
1877440150
Weidmuller
2050060250
Weidmuller








哦! 它是空的。