Weidmuller 2455260300
- 收藏
- 对比
2455260300详情
Weidmuller 2455260300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks, 1 Day
Manufacturer Part Number
2455260300
Part Life Cycle Code
活跃
Ihs Manufacturer
WEIDMUELLER GMBH & CO KG
Risk Rank
5.53
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
16
Permitted cable outer temperature during assembling/handling
-30 - 80
Degree of protection (IP)
IP65
Material of contact surface
Gold
Reach合规守则
compliant
连接器支持类型
CABLE ASSEMBLY
2455260300拓展信息
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller
Weidmuller








哦! 它是空的。